MAX30003CTI alternative parts: MAX3180EUK
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ECG FRONT END 28TQFN | Single Receiver RS-232 5-Pin SOT-23 |
Factory Lead Time: | 9 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 28-WFQFN Exposed Pad | - |
Surface Mount: | YES | - |
Number of Pins: | 28 | - |
Packaging: | Tray | - |
Published: | 2016 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 28 | - |
Type: | ECG Front End | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Applications: | Heart Rate Monitoring | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MAX30003 | - |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 2V | - |
Min Supply Voltage: | 1.2V | - |
Length: | 5mm | - |
Height Seated (Max): | 0.8mm | - |
Width: | 5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |

MAX30003CTI
(In Stock: 18)
Maxim IntegratedUnited States